EN
  • EN
  • DE

S-8261ABSMD-G3S-T2

Part No S-8261ABSMD-G3S-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR SINGLE-CELL PACK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer SII Semiconductor Corporation
Win Source Part Number 042480-S-8261ABSMD-G3S-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261ABSMD-G3S-T2 CAD Model

Description

The S-8261ABSMD-G3S-T2 is a high-precision voltage detector IC from SII Semiconductor Corporation. It is designed to monitor voltage levels accurately and provide a reset or warning signal when the voltage falls below a specific threshold. The key characteristics include low current consumption, high accuracy, and a small package size, making it suitable for a wide range of applications, especially in portable and battery-powered devices.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by providing a reset signal during power-up or undervoltage conditions.
  • Battery Monitoring Systems: Monitors battery voltage levels in portable devices to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting connected devices from damage.
  • Memory Protection: Safeguards memory contents by initiating a backup or shutdown sequence when the voltage drops below a safe level.
  • Portable Electronic Devices: Used in smartphones, tablets, wearables, and other portable devices to ensure stable operation.

Features

  • High-Precision Voltage Detection: Provides accurate voltage monitoring with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, maximizing battery life in portable devices.
  • Small Package: Enables compact designs in space-constrained applications.
  • Hysteresis: Prevents output chattering due to small voltage fluctuations.
  • Open-Drain Output: Offers flexible output configuration for interfacing with various logic circuits.

Benefits

  • Enhanced System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, increasing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection into a single IC.
  • Improved System Protection: Protects sensitive components from damage due to voltage drops.
  • Compact Solution: Small package size allows for integration into tight spaces.

Additional Details

The S-8261ABSMD-G3S-T2 operates within a specific voltage and temperature range. The exact detection voltage is determined by the part number suffix. The open-drain output requires an external pull-up resistor for proper operation. Refer to the official datasheet from SII Semiconductor Corporation for detailed electrical characteristics, application circuits, and timing diagrams.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess