The S-8261AAOMD-G20T2S is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion batteries from conditions such as overcharge, overdischarge, and overcurrent, ensuring safe and reliable operation in a variety of portable electronic devices. Its core function involves monitoring the battery's voltage and current, and disconnecting the battery from the charging or discharging circuit when a fault is detected.
Applications:
- Smartphones: Provides critical battery safety, which enhances overall safety and helps to extend the battery's lifespan.
- Tablets: Ensures reliable battery operation by preventing damage that could be caused by overcharging or deep discharging.
- Portable Media Players: Safeguards the battery from potentially harmful conditions, thereby guaranteeing consistent performance.
- Digital Cameras: Protects the battery, extending its usability and preventing unexpected power failures during operation.
- Wireless Headphones: Monitors the battery's performance to ensure consistent power and prolonged longevity.
- Wearable Devices: Offers comprehensive battery protection in devices such as smartwatches, fitness trackers, and various other wearable electronics.
Features:
- Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit, mitigating damage and extending the battery's life.
- Overdischarge Protection: Prevents the battery from being discharged below its safe voltage level, helping to avoid damage and maintain functionality.
- Overcurrent Protection: Protects the battery from excessive current draw, which prevents overheating and potential damage.
- Short-Circuit Protection: Immediately disables the battery if a short circuit is detected, to prevent hazards and further damage.
- High-Precision Voltage Detection: Accurate monitoring of the battery's voltage levels allows for reliable and effective protection.
- Low Current Consumption: Minimizes the power drain, maximizing the battery life in portable applications and devices.
- Small Package Size: Enables the use of more compact designs, making the IC well-suited for small electronic devices.
Benefits:
- Enhanced Battery Safety: Prevents battery damage and lowers the risk of both fire and explosion, contributing to safer operation.
- Extended Battery Life: Protects the battery from conditions that can shorten its lifespan, maximizing its useful life and performance.
- Improved Device Reliability: Ensures that the device operates in a stable and reliable manner by preventing battery-related failures.
- Reduced Component Count: Integrates multiple protection functions into a single integrated circuit, simplifying the overall design.
- Simplified Circuit Design: Eases integration into battery protection circuits, reducing complexity and time.
Technical Specifications: The S-8261AAOMD-G20T2S generally features preset levels for overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current. The device typically operates across a supply voltage range of 1.5V to 4.5V. Its design emphasizes minimal current consumption, typically staying in the microampere range during normal operation and even lower in standby mode. It is usually housed in a small package, such as SOT-23-6, and it has an operating temperature range specified from -40°C to +85°C.