EN
  • EN
  • DE

S-8254AAZFT-TB-G

Part No S-8254AAZFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 3 to 4
Fault Protection Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 211372-S-8254AAZFT-TB-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8254AAZFT-TB-G CAD Model

Description

The S-8254AAZFT-TB-G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a pre-set threshold. Its primary function is to protect sensitive electronic components from damage caused by undervoltage conditions.

Applications:

  • Microcontroller reset circuits: Ensures proper microcontroller operation by resetting the device during power-up or undervoltage conditions.
  • Power supply monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown in case of voltage drops.
  • Battery-powered devices: Protects batteries from deep discharge by disabling the load when the battery voltage falls below a safe level.
  • Industrial control systems: Monitors critical voltage levels in industrial equipment to prevent malfunctions and ensure safe operation.
  • Automotive electronics: Used in automotive systems to monitor battery voltage and other critical voltage levels.

Features:

  • High-precision voltage detection: Accurate voltage monitoring with minimal error.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for compact circuit designs.
  • Wide operating voltage range: Suitable for a variety of applications.
  • Built-in hysteresis: Prevents oscillations and ensures reliable operation.
  • Open-drain output: Flexible output configuration for different circuit requirements.

Benefits:

  • Protection against undervoltage: Prevents damage to electronic components caused by voltage drops.
  • Improved system reliability: Ensures proper operation of electronic circuits by providing a reliable reset signal.
  • Extended battery life: Minimizes power consumption in battery-powered applications.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides a reliable and cost-effective voltage monitoring solution.

Technical Specifications: The S-8254AAZFT-TB-G typically features a detection voltage in the range of 2.0V to 6.0V. The specific detection voltage is factory-set. The supply voltage range is usually between 1.0V and 10V. It has a low supply current, often in the microampere range. The output is typically N-channel open drain. The operating temperature range is typically -40°C to +85°C. The package is usually a small SOT-25 or similar surface mount package.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2256 $66.7680
65+ $1.8262 $118.7030
100+ $1.7692 $176.9200
135+ $1.7121 $231.1335
175+ $1.6550 $289.6250
235+ $1.4839 $348.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess