The S-8254 series from SII Semiconductor Corporation is a high-precision voltage detector IC designed for lithium-ion rechargeable battery protection for *four-cell* configurations. It is a critical component in ensuring the safe and efficient operation of battery-powered devices by monitoring cell voltages and preventing overcharge, overdischarge, and overcurrent conditions. This particular model, S-8254AAVFT-TB-S, is part of a family of similar devices with varying detection and release voltage thresholds to suit different battery chemistries and system requirements.
Applications
- Lithium-ion battery packs for power tools (4-cell)
- Battery packs for laptops and notebooks (4-cell configurations)
- Uninterruptible Power Supplies (UPS) (4-cell lithium-ion based)
- Battery-powered medical devices (4-cell)
- Electric bicycles (4-cell battery packs)
Features
- High-accuracy voltage detection: Ensures precise monitoring of battery voltage levels for each cell.
- Low current consumption: Minimizes the drain on the battery, extending battery life.
- Overcharge detection per cell: Prevents damage to the battery from excessive charging voltage.
- Overdischarge detection per cell: Protects the battery from being discharged below a safe voltage level.
- Overcurrent detection: Safeguards the battery and connected circuitry from excessive current flow.
- Short-circuit protection: Provides an additional layer of protection against short circuits.
- Small package size: Allows for compact designs.
- Wide operating temperature range: Ensures reliable operation in various environmental conditions.
- Four-cell monitoring: Specifically designed for managing 4 lithium-ion cells in series.
Benefits
- Enhanced battery safety: Prevents overcharge, overdischarge, and overcurrent, reducing the risk of battery damage or failure in multi-cell configurations.
- Extended battery life: Optimizes battery usage by preventing operation outside of safe voltage and current limits.
- Improved device reliability: Protects the battery and connected circuitry from damage, enhancing the overall reliability of the device.
- Reduced system cost: Integrates multiple protection functions into a single IC, simplifying the design and reducing the number of external components required.
- Compact design: Small package size enables the design of smaller devices.
Additional Details
The S-8254AAVFT-TB-S includes independent overcharge and overdischarge detection for each of the four cells. Exact threshold voltages are specified in the datasheet. It also features a charge/discharge control pin to disconnect the battery in case of fault. It uses a CMOS process for low power and high accuracy. The operating temperature is typically -40°C to +85°C. Supplied in a thin package, often TSSOP.