EN
  • EN
  • DE

S-8244AAYPH-CEYTFG

Part No S-8244AAYPH-CEYTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187188-S-8244AAYPH-CEYTFG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8244AAYPH-CEYTFG CAD Model

Description

The S-8244AAYPH-CEYTFG is a voltage detector IC from SII Semiconductor Corporation, primarily utilized for the protection of Lithium-Ion (Li-Ion) and Lithium Polymer (Li-Po) batteries in various portable devices. It is designed to monitor battery voltage and current, providing overcharge, overdischarge, and overcurrent protection. This ensures the safe and reliable operation of battery-powered devices.

Applications:

  • Li-Ion and Li-Po battery packs
  • Smartphones
  • Tablets
  • Wearable devices (Smartwatches, Fitness trackers)
  • Portable power banks
  • Wireless earbuds
  • Bluetooth speakers

Features:

  • High-precision voltage detection: Accurate monitoring of battery voltage for reliable protection.
  • Low current consumption: Minimizes battery drain, maximizing device runtime.
  • Overcharge detection: Prevents battery damage caused by excessive charging voltage.
  • Overdischarge detection: Prevents battery damage caused by excessive discharge.
  • Overcurrent detection: Protects the battery and device from excessive discharge current.
  • Short-circuit protection: Provides rapid shutdown in the event of a short circuit.
  • Small package size: Suitable for compact portable device designs.

Benefits:

  • Enhanced battery safety: Prevents battery damage and reduces the risk of hazardous situations.
  • Extended battery life: Optimizes battery usage and prevents premature degradation.
  • Improved system reliability: Protects connected devices from damage due to battery faults.
  • Compact solution: Enables smaller and lighter portable device designs.
  • Longer device runtime: Low power consumption contributes to extended battery life.

Additional Details:

The S-8244AAYPH-CEYTFG often includes a built-in delay circuit for overcurrent detection to avoid false triggering caused by transient current spikes. Its voltage detection thresholds are pre-set and tailored to the specific characteristics of lithium-ion batteries. The device also integrates a charge-discharge control function. It is typically available in a small DFN (Dual Flat No-Leads) package. The S-8244 series conforms to RoHS standards.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess