EN
  • EN
  • DE

S-8244AAFFN-CEF-T2

Part No S-8244AAFFN-CEF-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063736-S-8244AAFFN-CEF-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8244AAFFN-CEF-T2 CAD Model

Description

The S-8244AAFFN-CEF-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels accurately and provide an output signal when the voltage falls below a specific threshold. This device is commonly used in power management circuits, battery-powered devices, and other applications where reliable voltage monitoring is essential.

Applications:

  • Battery Management Systems (BMS): Protects batteries from undervoltage conditions.
  • Power Supply Monitoring: Detects voltage drops in power supplies.
  • Microcontroller Reset Circuits: Ensures proper microcontroller startup and operation.
  • Portable Electronics: Extends battery life by preventing deep discharge.
  • Industrial Control Systems: Monitors voltage levels in critical equipment.

Features:

  • High-precision voltage detection: Accurately monitors voltage levels.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Enables compact circuit designs.
  • Wide operating voltage range: Suitable for various power supply voltages.
  • Built-in hysteresis: Prevents output oscillation near the threshold voltage.

Benefits:

  • Improved system reliability: Protects against damage from undervoltage conditions.
  • Extended battery life: Low power consumption reduces battery drain.
  • Reduced component count: Integrated design simplifies circuit layout.
  • Enhanced system performance: Stable voltage monitoring ensures consistent operation.
  • Simplified design process: Easy to integrate into existing circuits.

Additional Details:

The S-8244AAFFN-CEF-T2 provides precise voltage detection with minimal current draw. The integrated hysteresis prevents unwanted output switching when the input voltage is near the detection threshold. The compact package allows for space-saving designs, making it suitable for portable devices. The device operates over a specified temperature range, ensuring stable performance in different environments. The output is typically an open-drain or CMOS output, depending on the specific configuration. Its high accuracy and low power consumption make it an ideal choice for battery-powered and other low-power applications. The specific detection voltage is factory-trimmed for optimal performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9496 $63.8992
5+ $26.2150 $131.0750
7+ $25.3961 $177.7727
10+ $24.5761 $245.7610
13+ $23.7572 $308.8436
17+ $21.2994 $362.0898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess