EN
  • EN
  • DE

S-8242BBD-I8T1G

Part No S-8242BBD-I8T1G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090528-S-8242BBD-I8T1G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8242BBD-I8T1G CAD Model

Description

The S-8242BBD-I8T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery and the device it powers.

Applications

  • Smartphones: Used in smartphone battery packs to prevent damage from improper charging and discharging.
  • Tablets: Integrated into tablet battery management systems for safety and performance.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics to protect their batteries.
  • Portable Power Tools: Employed in the battery packs of cordless drills, saws, and other power tools.
  • Backup Power Supplies: Utilized in small UPS (Uninterruptible Power Supply) systems for critical devices.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage.
  • Overdischarge Protection: Cuts off the discharge current when the battery voltage drops below a safe level.
  • Overcurrent Protection: Limits the current flowing from the battery to prevent damage from short circuits or excessive loads.
  • High Accuracy Voltage Detection: Ensures precise voltage monitoring for reliable protection.
  • Low Current Consumption: Minimizes power drain from the battery, extending its runtime.
  • Small Package Size: Allows for integration into compact battery packs.

Benefits

  • Enhanced Battery Safety: Prevents dangerous conditions such as overheating and explosion.
  • Extended Battery Life: Protects the battery from damage, prolonging its usable life.
  • Improved Device Reliability: Ensures that the device operates safely and reliably.
  • Reduced Risk of Fire or Explosion: Minimizes the potential hazards associated with lithium-ion batteries.
  • Compliance with Safety Standards: Helps device manufacturers meet regulatory requirements.

Additional Details

The S-8242BBD-I8T1G typically includes a voltage detection circuit, a current detection circuit, and a control circuit. The voltage detection circuit monitors the battery voltage and triggers the overcharge or overdischarge protection when necessary. The current detection circuit monitors the current flowing from the battery and triggers the overcurrent protection if the current exceeds a predefined threshold. The control circuit controls the charging and discharging of the battery based on the signals from the detection circuits.

The IC is designed to operate over a wide temperature range and is available in a small package size for easy integration into battery packs. The specific operating voltage range, current thresholds, and other parameters are typically specified in the datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,385 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess