The S-8242BBA-I8T1G is a high-precision voltage detector integrated circuit (IC) manufactured by SII Semiconductor Corporation. This device is specifically designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a predefined threshold. It is commonly utilized in applications that require stable voltage monitoring and dependable reset functionality, ensuring the proper operation of electronic systems.
Applications
- Microcontroller Reset Circuits: Ensures proper microcontroller initialization and operation after power-up or during voltage dips by providing a reset signal.
- Power Supply Monitoring: Monitors the output voltage of power supplies, triggering a reset signal if the voltage deviates from the specified range, thereby protecting connected components.
- Battery-Powered Devices: Prevents deep discharge of batteries by disabling the circuit when the battery voltage falls below a critical level, thus prolonging battery life.
- System Voltage Supervision: Monitors system voltage levels and initiates protective actions in case of undervoltage conditions to prevent component damage.
- Portable Electronic Devices: Widely used in smartphones, tablets, and other portable devices to monitor power levels and ensure stable operation.
Features
- High-Precision Detection Voltage: Offers accurate voltage detection, ensuring reliable system protection and minimal variation in performance.
- Ultra-Low Current Consumption: Minimizes power usage, making it ideal for battery-powered devices and extending battery life significantly.
- Small Package Size: Compact packaging makes it suitable for space-constrained applications, allowing for integration into small electronic devices.
- Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable and consistent operation.
- Open Drain Output: Provides a flexible output configuration that allows easy integration with various types of circuits.
Benefits
- Enhanced System Reliability: Ensures proper system operation by providing a reliable reset signal during voltage fluctuations and power anomalies.
- Extended Battery Life: Low current consumption significantly prolongs the life of batteries in portable and battery-operated devices.
- Simplified Circuit Design: Integrated features minimize the need for external components, simplifying the design and reducing the overall cost.
- Improved Voltage Monitoring: Accurate detection of voltage fluctuations prevents damage to sensitive components and ensures consistent performance.
- Protection Against Undervoltage Conditions: Safeguards electronic circuits from damage caused by voltage drops, ensuring long-term reliability and system integrity.
The S-8242BBA-I8T1G is particularly well-suited for applications where high accuracy and low power consumption are paramount. Its small size and integrated features make it a versatile component for a wide array of portable and space-constrained electronic devices. This IC is designed to operate across a broad temperature range, ensuring reliable performance in various environmental conditions. The open-drain output provides ease of integration with a multitude of microcontroller architectures and logic circuits, making it a robust solution for reliable voltage monitoring and system stability.