The S-8242AAY-M6T2S is a series of high-precision voltage detectors manufactured by SII Semiconductor Corporation. These detectors are designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a pre-set threshold. They are commonly used in a wide array of applications requiring stable voltage monitoring and reset functionality.
Applications
- Microcontroller Reset Circuits: Ensures proper microcontroller operation by providing a reset signal during power-up or voltage drops.
- Power Supply Monitoring: Monitors the output voltage of power supplies to ensure they are operating within specified limits.
- Battery-Powered Devices: Prevents deep discharge of batteries by disabling circuits when the battery voltage drops below a critical level.
- System Voltage Supervision: Supervises system voltage levels and triggers protective actions in case of undervoltage conditions.
- Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.
Features
- High-Precision Detection Voltage: Accurate voltage detection with minimal variation.
- Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
- Small Package Size: Compact packaging for space-constrained applications.
- Built-in Hysteresis: Prevents oscillations during voltage transitions.
- Open Drain Output: Flexible output configuration allowing for various connection options.
Benefits
- Enhanced System Reliability: Ensures proper system operation by providing a reliable reset signal during voltage anomalies.
- Prolonged Battery Life: Low current consumption extends the operating time of battery-powered devices.
- Simplified Circuit Design: Integrated features reduce the need for external components.
- Improved Voltage Monitoring: High precision ensures accurate detection of voltage fluctuations.
- Protection against Undervoltage Conditions: Prevents damage to sensitive electronic components.
These voltage detectors are specifically designed for applications where high accuracy and low power consumption are critical. Their small size and integrated features make them suitable for a variety of portable and space-constrained devices. The S-8242A series offers a range of detection voltage options to meet the specific requirements of different applications. The open drain output provides flexibility in circuit design, allowing for easy integration with various microcontrollers and other digital circuits.