EN
  • EN
  • DE

S-8241ADAMC-GDAT2G

Part No S-8241ADAMC-GDAT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1094043-S-8241ADAMC-GDAT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8241ADAMC-GDAT2G CAD Model

Description

The S-8241ADAMC-GDAT2G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions. It is commonly used in battery-powered devices such as smartphones, tablets, and power tools.

Applications

  • Smartphones: Protects the lithium-ion battery from damage.
  • Tablets: Ensures safe charging and discharging of the battery.
  • Power Tools: Prevents overcharge and overdischarge in battery packs.
  • Portable Devices: Protects lithium-ion batteries in various portable devices.
  • Battery Packs: Provides comprehensive protection for lithium-ion battery packs.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage limit.
  • Overcurrent Protection: Limits the current flowing into or out of the battery.
  • Short-Circuit Protection: Protects the battery from short-circuit conditions.
  • Low Current Consumption: Minimizes power consumption in standby mode.

Benefits

  • Enhanced Battery Safety: Prevents battery damage and extends battery life.
  • Improved Device Reliability: Ensures stable operation of battery-powered devices.
  • Reduced Risk of Fire or Explosion: Prevents hazardous conditions caused by battery failure.
  • Simplified Circuit Design: Reduces component count and simplifies implementation.
  • Longer Battery Life: Optimizes battery usage and extends the lifespan of the battery.

Additional Details

The S-8241ADAMC-GDAT2G typically has an overcharge detection voltage of around 4.2V to 4.3V, an overdischarge detection voltage of around 2.4V to 2.5V, and an overcurrent detection current of around 3A to 5A, depending on the specific configuration. The operating voltage range is typically from 1.5V to 5.5V. The current consumption in standby mode is typically very low, minimizing power drain on the battery. The package is typically a small surface mount package such as an SOT-23 or similar. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in various environments. The battery protection IC provides comprehensive protection against various fault conditions, ensuring the safety and reliability of lithium-ion battery packs. It is a crucial component in battery-powered devices, preventing damage to the battery and extending its lifespan.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $20.9001
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess