EN
  • EN
  • DE

S-8241ACNMC-GCNT2S

Part No S-8241ACNMC-GCNT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187154-S-8241ACNMC-GCNT2S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8241ACNMC-GCNT2S CAD Model

Description

The S-8241ACNMC-GCNT2S is a high-precision lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery. It is especially suitable for small-sized battery packs where space is limited, such as those found in smartphones, wearables, and other portable electronic devices.

Applications

  • Smartphones and mobile phones: Protecting the battery from damage due to voltage and current fluctuations.
  • Wearable devices: Ensuring the safe operation of batteries in smartwatches, fitness trackers, and other wearable electronics.
  • Bluetooth earphones: Safeguarding the battery in compact wireless audio devices.
  • Digital cameras and camcorders: Preventing overcharging and overdischarging to prolong battery life.
  • Portable game consoles: Protecting the battery during intensive gaming sessions.

Features

  • High-accuracy voltage detection: Precisely monitors overcharge, overdischarge, and discharge overcurrent conditions.
  • Low current consumption: Minimizes battery drain during operation and standby.
  • Overcharge detection voltage: Ensures the battery voltage does not exceed safe limits during charging.
  • Overdischarge detection voltage: Prevents the battery from being excessively discharged, which can lead to damage.
  • Discharge overcurrent detection: Protects the battery from excessive current draw, preventing overheating and potential hazards.
  • Charge overcurrent detection: Safeguards the battery during the charging process from excessive current.
  • Short circuit protection: Provides immediate protection against short circuit conditions.

Benefits

  • Enhanced battery safety: Prevents battery damage and potential hazards such as overheating and explosions.
  • Prolonged battery life: Optimizes battery performance and extends its lifespan by preventing overcharge and overdischarge.
  • Improved device reliability: Ensures stable and reliable operation of electronic devices by protecting the battery from abnormal conditions.
  • Compact size: Suitable for small and portable electronic devices where space is limited.
  • Reduced component count: Simplifies circuit design and lowers the overall cost of battery protection circuits.

Additional Details

The S-8241 series is designed for a wide range of operating temperatures and voltages. The specific voltage thresholds and current limits are determined by the specific part number (S-8241ACNMC-GCNT2S in this case). Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. It typically incorporates features such as a built-in delay circuit to prevent false triggering due to noise or transient voltage spikes. The IC is available in a compact package, often a small outline package (SOP) or similar, suitable for high-density PCB assembly.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Lowest to $20.9001

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess