EN
  • EN
  • DE

S-8241ACHMC-GCHT2S

Part No S-8241ACHMC-GCHT2S
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836456-S-8241ACHMC-GCHT2S
Ultra Librarian 3D Model Ultra Librarian S-8241ACHMC-GCHT2S CAD Model

Description

The S-8241ACHMC-GCHT2S is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage falls below a predefined threshold. This functionality is crucial in protecting sensitive electronic components from damage due to undervoltage conditions and ensuring reliable system operation.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, ensuring proper initialization.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, extending battery life and preventing damage.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, allowing for safe shutdown and preventing system malfunctions.
  • Memory Protection: Protects data in memory devices from corruption due to voltage drops.
  • Industrial Control Systems: Monitors voltage levels in critical circuits to ensure safe and reliable operation of industrial equipment.

Features:

  • High-Precision Voltage Detection: Ensures accurate monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact integration into space-constrained designs.
  • Hysteresis: Prevents oscillation and ensures stable operation during voltage transitions.
  • Open-Drain Output: Provides a flexible interface for connecting to microcontrollers and other devices.

Benefits:

  • Improved System Reliability: Protects against data corruption and system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their lifespan.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Performance: Ensures proper system initialization and prevents erratic behavior due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and protection.

Additional Details:

The S-8241 series offers various detection voltage options and hysteresis levels to meet specific application requirements. The device features a built-in hysteresis characteristic to prevent chattering or oscillations near the threshold voltage. The operating temperature range is typically -40°C to +85°C. The output is an open-drain configuration, requiring a pull-up resistor for proper operation. It's often used with microcontrollers, memory devices, and power supplies.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess