EN
  • EN
  • DE

S-8241ABSPN-KBS-TF

Part No S-8241ABSPN-KBS-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187149-S-8241ABSPN-KBS-TF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8241ABSPN-KBS-TF CAD Model

Description

The S-8241ABSPN-KBS-TF is a voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor voltage levels accurately and provide a reset signal when the voltage falls below a specified threshold. This device is characterized by its low current consumption, high-precision detection, and compact package size, making it suitable for a wide range of applications, especially in battery-powered and portable devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage dips.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies to ensure stable and reliable operation.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage supervision and reset functions.
  • Industrial Control Systems: Monitors voltage levels in industrial control systems to prevent equipment damage or malfunction.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable operation.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Enables compact designs and saves valuable board space.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation.
  • Open-Drain Output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Improved System Reliability: Protects against voltage fluctuations and ensures proper operation.
  • Extended Battery Life: Low current consumption minimizes power drain, prolonging battery life.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Stability: Hysteresis prevents false triggering and ensures stable reset signals.

Additional Details

The S-8241ABSPN-KBS-TF operates over a specified temperature range and features a precise voltage detection threshold, indicated by the KBS code. It is typically available in a small surface-mount package, making it easy to integrate into modern electronic designs. The open-drain output provides flexibility in interfacing with various logic families. Consult the datasheet for specific voltage detection levels, temperature characteristics, and other electrical specifications.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess