The S-8241ABKMC-GBK-T2 is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion rechargeable batteries from overcharge, over-discharge, and overcurrent conditions. It provides high-accuracy voltage detection and low current consumption, ensuring safety and extending battery life in various portable devices.
Applications:
- Smartphones
- Tablet computers
- Wearable devices (smartwatches, fitness trackers)
- Portable power banks
- Bluetooth headphones
- Digital cameras
Features:
- Overcharge detection: Accurately monitors the battery voltage and disconnects the charging circuit when the voltage exceeds a predetermined threshold.
- Over-discharge detection: Prevents the battery voltage from dropping below a safe level, which can damage the battery.
- Overcurrent detection: Protects the battery from excessive discharge currents, preventing overheating and potential damage.
- Short-circuit protection: Immediately disconnects the battery in the event of a short circuit, preventing catastrophic failure.
- Low current consumption: Minimizes the IC's own power consumption, extending the battery life of the device.
- High-accuracy voltage detection: Ensures reliable and precise protection.
- Small package size: Allows for use in compact portable devices.
Benefits:
- Enhanced battery safety: Prevents damage to the battery due to overcharge, over-discharge, and overcurrent conditions.
- Extended battery life: Protects the battery from premature degradation, maximizing its lifespan.
- Improved device reliability: Reduces the risk of device malfunction or failure due to battery-related issues.
- Smaller and lighter devices: Enables the use of smaller batteries and more compact designs.
- Reduced warranty costs: Minimizes the risk of battery-related warranty claims.
Additional Details:
The S-8241ABKMC-GBK-T2 typically operates within a specified voltage range (e.g., 2.0 V to 4.5 V) and has defined overcharge, over-discharge, and overcurrent detection thresholds. The precise values depend on the specific configuration. It usually comes in a small package such as SOT-23-6. The IC's low current consumption is a crucial factor in portable applications where battery life is paramount. The overcurrent detection circuit often includes a delay to prevent false triggering due to momentary current spikes. The protection thresholds are typically factory-set to ensure optimal battery protection.