EN
  • EN
  • DE

S-8241ABEPN-KBE-TF

Part No S-8241ABEPN-KBE-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187142-S-8241ABEPN-KBE-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ABEPN-KBE-TF CAD Model

Description

The S-8241ABEPN-KBE-TF is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed for precise voltage monitoring in electronic circuits, offering a reliable reset signal when the input voltage falls below a predetermined threshold. Its key features include low current consumption, high detection accuracy, and a compact package, making it ideal for battery-powered devices and other applications where power efficiency and space are critical.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power Management Systems: Monitors voltage levels in power management circuits to ensure stable operation.
  • Battery-Powered Devices: Protects batteries from over-discharge by shutting down the system when the voltage drops too low.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.
  • Industrial Control Systems: Monitors voltage levels in industrial control circuits to prevent equipment malfunctions.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable operation.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life in portable devices.
  • Small Package Size: Allows for compact circuit designs in space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations and ensures stable operation.
  • Open-Drain Output: Provides flexible interfacing options with various types of circuits.

Benefits

  • Improved System Reliability: Protects against voltage fluctuations and ensures proper system operation.
  • Extended Battery Life: Low current consumption minimizes power drain, extending battery life.
  • Reduced Board Space: Small package allows for compact designs, saving valuable board space.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Enhanced System Stability: Hysteresis prevents unwanted reset signals, enhancing system stability.

Additional Details

The S-8241ABEPN-KBE-TF is characterized by its operating temperature range and specific voltage detection threshold, denoted by the KBE code. It is available in a small surface-mount package for ease of assembly. The device's open-drain output allows for flexible connection to various logic levels. For precise specifications, including voltage detection thresholds and temperature coefficients, refer to the device's datasheet.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess