The S-8241ABDPG-KBDTFG is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This detector is characterized by its ultra-low current consumption, high accuracy, and small package size, making it suitable for a wide range of battery-powered and portable applications.
Applications
- Microcontroller reset circuits
- Power management in portable devices
- Battery voltage monitoring
- System voltage supervision
- Over-discharge protection in battery packs
Features
- High-precision detection voltage: Ensures accurate voltage monitoring.
- Ultra-low current consumption: Minimizes power loss and extends battery life.
- Small package: Allows for compact circuit designs.
- Built-in hysteresis: Prevents chattering and ensures stable operation.
- Open-drain output: Provides flexible interface options.
Benefits
- Improved system reliability: Protects against voltage fluctuations and ensures proper system operation.
- Extended battery life: Low current consumption minimizes power drain on batteries.
- Reduced board space: Small package size allows for compact designs in space-constrained applications.
- Simplified circuit design: Integrated features reduce the need for external components.
- Enhanced system stability: Hysteresis prevents unwanted reset signals due to noise or minor voltage variations.
Additional Details
The S-8241ABDPG-KBDTFG operates over a wide temperature range and is available in a small, surface-mount package. It is designed for applications requiring accurate and reliable voltage detection. The specific detection voltage for this part is set by the KBDTFG code, indicating a specific voltage threshold. Consult the datasheet for precise voltage levels, temperature characteristics, and other electrical specifications.