EN
  • EN
  • DE

S-8233AFFE-TB-G

Part No S-8233AFFE-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 3
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1094039-S-8233AFFE-TB-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8233AFFE-TB-G CAD Model

Description

The S-8233AFFE-TB-G is a battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions. It provides a comprehensive safety solution for battery-powered devices, ensuring reliable and safe operation. It's used primarily for 1-cell lithium-ion battery protection.

Applications

  • Smartphones: Protects lithium-ion batteries from overcharge and overdischarge in smartphones.
  • Tablets: Ensures the safe operation of lithium-ion batteries in tablets by providing overcurrent and overvoltage protection.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices to manage and protect lithium-ion batteries.
  • Portable Audio Players: Safeguards lithium-ion batteries in MP3 players and portable audio devices from damage.
  • Power Banks: Protects the batteries used in power banks and portable chargers.

Features

  • Overcharge Protection: Prevents battery damage from excessive charging voltage.
  • Overdischarge Protection: Protects the battery from being discharged below a safe voltage level.
  • Overcurrent Protection: Limits the discharge current to prevent overheating and damage.
  • Short Circuit Protection: Quickly disconnects the battery in the event of a short circuit.
  • Low Current Consumption: Minimizes power drain on the battery during normal operation.

Benefits

  • Enhanced Battery Safety: Provides comprehensive protection against common battery hazards.
  • Prolonged Battery Life: Prevents damage from overcharge and overdischarge, extending battery lifespan.
  • Improved Device Reliability: Ensures safe and reliable operation of battery-powered devices.
  • Reduced Risk of Battery Failure: Minimizes the risk of battery fires and explosions.
  • Simplified Battery Management: Streamlines battery management by providing automatic protection features.

Additional Details

The S-8233AFFE-TB-G typically monitors the battery voltage and current, disconnecting the battery from the load when overcharge, overdischarge, or overcurrent conditions are detected. The overcharge detection voltage is around 4.2V to 4.3V, and the overdischarge detection voltage is around 2.3V to 2.8V. The overcurrent detection threshold varies depending on the specific configuration. It has an operating temperature range of -40°C to +85°C. The package type is SOT-23-6.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess