The S-8211CAN-I6T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It provides comprehensive protection features for single-cell lithium-ion battery packs, safeguarding against overcharge, overdischarge, and overcurrent conditions. This IC is designed for a wide range of portable electronic devices.
Applications
- Smartphones
- Tablets
- Portable Media Players
- Digital Cameras
- Wearable Devices (Smartwatches, Fitness Trackers)
Features
- Overcharge Detection: Monitors the battery voltage and disconnects the charging circuit when the voltage exceeds a preset limit.
- Overdischarge Detection: Prevents the battery from being discharged below a safe voltage level, protecting it from irreversible damage.
- Overcurrent Protection: Limits the discharge current to protect the battery and the load from excessive current draw.
- Short-Circuit Protection: Rapidly shuts down the discharge path in the event of a short circuit, preventing catastrophic failure.
- High-Accuracy Voltage Detection: Ensures accurate and reliable protection against overcharge and overdischarge conditions.
- Low Current Consumption: Minimizes power drain on the battery, extending the operating time of the device.
- Small Package: Available in a compact package, making it suitable for space-constrained applications.
Benefits
- Improved Battery Safety: Protects lithium-ion batteries from damage caused by overcharge, overdischarge, and overcurrent conditions.
- Extended Battery Lifespan: Prevents battery degradation due to improper charging and discharging.
- Enhanced Device Reliability: Ensures stable and reliable operation of the device by protecting the battery.
- Reduced Component Count: Integrates multiple protection functions into a single IC, simplifying circuit design.
- Minimized Power Consumption: Low standby current extends battery life in portable devices.
Additional Details
The S-8211CAN-I6T1G features a built-in delay circuit to prevent false triggering of the protection functions due to transient voltage spikes. The overcharge, overdischarge, and overcurrent detection thresholds are factory-set to precise values, ensuring consistent and reliable performance. The IC typically operates with a supply voltage in the range of 1.5V to 5.5V. It is available in a small SOT-23-6 package. The specific overcurrent detection level depends on the external MOSFET used in the protection circuit. This IC is RoHS compliant.