EN
  • EN
  • DE

S-8211CAG-I6T1G

Part No S-8211CAG-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187071-S-8211CAG-I6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8211CAG-I6T1G CAD Model

Description

The S-8211CAG-I6T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. Its primary function is to protect single-cell lithium-ion batteries from damage caused by overcharge, overdischarge, and overcurrent conditions. This IC is commonly used in a variety of portable electronic devices to ensure battery safety and extend its lifespan.

Applications

  • Battery protection for smartphones and tablets
  • Power management in portable gaming consoles
  • Safety circuits for Bluetooth speakers and headphones
  • Battery management systems in wearable devices (smartwatches, fitness trackers)
  • Lithium-ion battery protection in power banks and portable chargers
  • Battery safeguard in rechargeable flashlights and other small electronics

Features

  • Highly accurate overcharge detection
  • Precise overdischarge detection
  • Overcurrent detection and short-circuit protection mechanisms
  • Ultra-low quiescent current to minimize battery drain
  • Automatic recovery from overcharge and overdischarge states
  • External MOSFET control for charge and discharge paths

Benefits

  • Enhanced Battery Safety: Protects lithium-ion batteries from hazardous conditions by preventing overcharge, overdischarge, and excessive current flow, reducing the risk of fire or explosion.
  • Extended Battery Lifespan: Prevents battery degradation caused by improper charging and discharging cycles, thereby increasing the overall lifespan of the battery.
  • Improved Device Reliability: Ensures stable and reliable operation of battery-powered devices by preventing battery-related failures and malfunctions.
  • Simplified Circuit Design: Integrates multiple protection features into a single IC, reducing the need for numerous discrete components and streamlining the circuit design process.
  • Minimal Power Consumption: Operates with an extremely low quiescent current, reducing the impact on battery runtime and allowing for longer device usage between charges.

Technical Specifications

The S-8211CAG-I6T1G incorporates precise voltage detection thresholds for overcharge, overdischarge, and overcurrent protection. Specific voltage and current limits are detailed in the product datasheet. The IC operates within a defined temperature range and supply voltage range, ensuring reliable performance in various environmental conditions. It is typically available in a small SOT-23-6 package. External MOSFETs are used to control the charge and discharge paths, allowing for flexible circuit design. The ultra-low quiescent current minimizes battery drain when the device is in standby mode.

The overcharge detection voltage, overdischarge detection voltage, and overcurrent detection voltage are carefully calibrated to provide optimal protection for lithium-ion batteries. The automatic recovery feature allows the battery to automatically resume normal operation once the fault condition has been resolved. The compact size of the IC enables easy integration into space-constrained portable devices.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1407 $58.3905
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,135+ $0.1083 $231.2205
2,760+ $0.1046 $288.6960
3,695+ $0.0938 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,997 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess