EN
  • EN
  • DE

S-8209BAT-T8T1U

Part No S-8209BAT-T8T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 726703-S-8209BAT-T8T1U
Popularity Medium
Supply and Demand Status Limited
Family Name S-8209B
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian S-8209BAT-T8T1U CAD Model

Description

The SII Semiconductor Corporation S-8209B is a multi-function controller that comes in a package of 8-TSSOP (0.173", 4.40mm Width).

  • Package: 8-TSSOP (0.173", 4.40mm Width)
  • Battery Chemistry: Lithium-ion/polymer
  • Operating Temperature Range: -40°C ~ 85°C (TA)
  • Estimated EOL Date: 2024
  • Halogen-Free Regulations: Compliant
  • Supply and Demand Status: Limited
  • Manufacturer Homepage: www.sii.co.jp

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess