The S-8201AADBD-M5D-TF is a Lithium-Ion Battery Protection IC manufactured by SII Semiconductor Corporation. It is specifically designed to protect lithium-ion and lithium polymer batteries from damage due to overcharge, over-discharge, and overcurrent. This IC is crucial for ensuring the safe and reliable operation of battery-powered devices, preventing potentially hazardous situations and extending battery lifespan.
Applications:
- Smartphone battery protection circuits
- Tablet battery management systems
- Portable power bank protection
- Wearable device battery safety
- Wireless earbud charging cases
Features:
- Overcharge detection: Prevents damage from excessive charging voltage.
- Over-discharge detection: Prevents damage from excessively low voltage.
- Overcurrent detection: Protects against short circuits and excessive load currents.
- High-accuracy voltage and current detection: Ensures precise and reliable protection.
- Low quiescent current: Minimizes power consumption, maximizing battery runtime.
Benefits:
- Enhanced battery safety: Reduces the risk of battery damage and potential hazards like fire or explosion.
- Extended battery lifespan: Prevents overcharging and over-discharging, extending the battery's useful life.
- Improved device reliability: Ensures stable and consistent operation of battery-powered devices.
- Simplified battery management design: Integrates multiple protection functions into a single compact IC.
- Compliance with safety standards: Meets industry requirements for lithium-ion battery safety.
Additional Details:
The S-8201AADBD-M5D-TF features precise overcharge, over-discharge, and overcurrent detection thresholds. It boasts very low power consumption to extend device battery life. It supports a range of lithium-ion battery chemistries. It is commonly employed in portable electronics. The SOT-23-5 package allows for minimal board space. It conforms to RoHS standards.
This Battery Protection IC is fundamentally essential for any battery-powered product that utilizes lithium-ion technology. Without proper protection, these batteries can pose a significant safety risk. By carefully monitoring voltage and current levels, the S-8201AADBD-M5D-TF prevents damage and ensures stable and safe device operation. The comprehensive protection functions integrated into this IC not only safeguard the battery itself, but also the user and the electronic device it powers. Its high accuracy and low power consumption make it a crucial component for optimizing both safety and performance.