EN
  • EN
  • DE

S-817A50ANB-CVN-T2

Part No S-817A50ANB-CVN-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063648-S-817A50ANB-CVN-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-817A50ANB-CVN-T2 CAD Model

Description

The S-817A50ANB-CVN-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It monitors the input voltage and generates a reset signal when the voltage drops below a specific threshold, ensuring stable operation of connected systems. This is crucial for preventing data corruption and ensuring reliable performance in various electronic devices. This model has a detection voltage of 5.0V.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and brownout conditions.
  • Power supply monitoring: Monitors the output voltage of power supplies and generates an alert or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Industrial control systems: Monitors voltage levels in critical components to ensure reliable operation and prevent equipment damage.
  • Automotive electronics: Monitors voltage levels in various automotive systems to ensure safe and reliable performance.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a specified accuracy.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide range of input voltages.
  • Small package size: Available in compact surface-mount packages, such as SOT-23-5, for space-saving designs.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.
  • Built-in delay circuit: Offers a built-in delay circuit for the reset signal, ensuring sufficient time for the system to stabilize.
  • Open-drain output: Features an open-drain output, allowing for flexible connection to various circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Protection against data corruption: Ensures data integrity by resetting the system during power dips.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated features such as hysteresis and delay circuit reduce the need for external components.
  • Space-saving: Small package size allows for compact designs.

Additional Details

The S-817A50ANB-CVN-T2 has a detection voltage of 5.0V. The specific operating temperature range, output type (e.g., N-channel open drain), and release voltage can vary. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. It is typically available in a SOT-23-5 package. The device is RoHS compliant. Always consult the latest datasheet from SII Semiconductor Corporation for the most accurate and up-to-date information regarding specifications and application notes.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8907 $59.4535
12+ $9.7563 $117.0756
19+ $9.4514 $179.5766
26+ $9.1464 $237.8064
33+ $8.8415 $291.7695
44+ $7.9268 $348.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess