EN
  • EN
  • DE

S-816A50AMC-BAZ-T2

Part No S-816A50AMC-BAZ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063607-S-816A50AMC-BAZ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-816A50AMC-BAZ-T2 CAD Model

Description

The S-816A50AMC-BAZ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor the supply voltage in electronic circuits and provide a reset signal to the system when the voltage falls below a predetermined threshold. The device features high accuracy and low current consumption.

Applications

  • Microcomputer reset circuits
  • System power-on reset circuits
  • Memory backup circuits
  • Power failure detection
  • Voltage monitoring in battery-powered devices

Features

  • High-accuracy detection voltage: ±1.5%
  • Low current consumption: 0.8 μA (Typ.)
  • Detection voltage range: 1.3 V to 6.0 V in 0.1 V steps (5.0V in this case)
  • Hysteresis voltage: 5% (Typ.)
  • Output form: CMOS output
  • Package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits

  • Ensured System Stability: High-accuracy voltage detection ensures proper operation within specified voltage limits, preventing malfunctions and data corruption.
  • Prolonged Battery Life: Low current consumption minimizes power draw, extending the battery life in portable devices.
  • Simplified Design: Integrated hysteresis prevents spurious resets due to voltage fluctuations, simplifying circuit design.
  • Compact Form Factor: The SOT-23-5 package is suitable for compact electronic devices.
  • Reliable Operation: Wide operating temperature range enables operation in a variety of environments.

Additional Details

The S-816A series comprises voltage detectors known for their precision and low power consumption. The S-816A50AMC-BAZ-T2 has a fixed detection voltage of 5.0V and utilizes a CMOS output. The SOT-23-5 package provides a small footprint for space-constrained applications. This part is RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2114 $61.2684
14+ $8.3784 $117.2976
22+ $8.1173 $178.5806
30+ $7.8552 $235.6560
39+ $7.5930 $296.1270
51+ $6.8076 $347.1876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess