EN
  • EN
  • DE

S-81250SGUP-DQD-T2

Part No S-81250SGUP-DQD-T2
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836447-S-81250SGUP-DQD-T2
Ultra Librarian 3D Model Ultra Librarian S-81250SGUP-DQD-T2 CAD Model

Description

The S-81250SGUP-DQD-T2 is a voltage regulator IC manufactured by SII Semiconductor Corporation. This component is designed to provide a stable and regulated output voltage, even when the input voltage fluctuates. This is essential for ensuring the proper operation of sensitive electronic components that require a consistent power supply.

Applications

  • Power supplies for microcontrollers and microprocessors
  • Voltage regulation in battery-powered devices
  • Power management in portable electronics
  • Linear regulation in various electronic circuits
  • Post-regulation for switching power supplies

Features

  • Low dropout voltage: The regulator can maintain a stable output voltage even with a small difference between the input and output voltages.
  • High output voltage accuracy: Ensures a precise and stable output voltage.
  • Low quiescent current: Minimizes power consumption, which is crucial for battery-powered applications.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.

Benefits

  • Provides a stable and reliable power supply for sensitive electronic components.
  • Extends battery life in portable devices due to low power consumption.
  • Protects against damage due to overcurrent and overheating.
  • Simplifies power supply design.
  • Improves overall system reliability.

Additional Details

The S-81250SGUP-DQD-T2 provides a fixed output voltage of 5.0V. It is a linear regulator, and as such, it dissipates excess power as heat. The operating temperature range is typically from -40°C to +85°C. The package type is typically a small surface-mount package, facilitating compact designs.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess