EN
  • EN
  • DE

S-81224SGUP-DQX-T1

Part No S-81224SGUP-DQX-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309398-S-81224SGUP-DQX-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-81224SGUP-DQX-T1 CAD Model

Description

The S-81224SGUP-DQX-T1 is a voltage tracker IC from SII Semiconductor Corporation. This device offers precise output voltage tracking relative to its input, making it suitable for a range of applications requiring stable and accurate voltage regulation. The suffix '-DQX-T1' specifies particular characteristics, likely related to the specific output voltage, packaging, and other factory-programmed options. The 'UP' in the part number suggests a specific production or feature revision.

Applications:

  • Power Management in Portable Devices: Suitable for voltage regulation in smartphones, tablets, wearables, and other portable electronics.
  • Battery-Powered Equipment: Provides stable voltage regulation for efficient operation of battery-powered devices.
  • Backup Power Systems: Maintains consistent voltage levels in critical systems during power failures.
  • Linear Regulators: Can be used as part of a linear regulator circuit for voltage step-down applications.
  • Post-Regulation in SMPS: Improves output voltage accuracy and stability in switch-mode power supplies (SMPS).

Features:

  • High-Precision Voltage Tracking: Provides accurate output voltage that closely follows the input voltage, ensuring stability.
  • Low Dropout Voltage: Efficient operation even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and surrounding circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Compact Packaging: Available in small packages (likely SOT-23 or similar) for use in space-constrained applications. The '-DQX-T1' likely specifies the precise package type.

Benefits:

  • Improved Power Efficiency: Low dropout voltage and low quiescent current contribute to increased power efficiency.
  • Enhanced System Reliability: Overcurrent and thermal protection features enhance system reliability by preventing component failures.
  • Precise Voltage Regulation: Ensures a stable and accurate voltage supply, essential for sensitive electronic components.
  • Simplified Circuit Design: Integrated protection features and compact packaging simplify circuit board layout and reduce BOM costs.
  • Stable Performance: Delivers consistent performance across a wide range of operating conditions.

Additional Details:

The S-81224SGUP-DQX-T1 operates within a specific input voltage range and delivers a regulated output voltage. The '-DQX' designation most likely represents a specific factory-programmed output voltage or tolerance, or a combination of features. 'T1' typically denotes tape and reel packaging for automated assembly processes. For detailed electrical characteristics, including voltage accuracy, dropout voltage, quiescent current, protection thresholds, and packaging specifics, refer to the manufacturer's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess