The S-80942CNMC-G9C-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a predefined threshold. This function is crucial in preventing malfunctions and ensuring stable operation of microcontrollers, CPUs, and other critical electronic components.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronics
- Industrial control equipment
Features
- Detection Voltage: 4.2V (Assumed based on the series)
- High-accuracy voltage detection
- Ultra-low current consumption
- Small package size (likely SOT-23 or similar)
- Built-in hysteresis
- Open drain output
Benefits
- Prevents system crashes and data corruption
- Ensures reliable system startup
- Extends battery life in portable applications
- Saves valuable board space
- Provides a clean and stable reset signal
- Simplifies interfacing with various logic circuits
Additional Details
The S-80942CNMC-G9C-T2 includes built-in hysteresis, which prevents oscillations near the threshold voltage, ensuring a stable reset signal. Its open-drain output allows for flexible connection to different voltage levels and logic families. The device's low current consumption makes it ideal for battery-operated applications. This voltage detector is a critical component in many electronic systems, ensuring reliable voltage monitoring and reset functionality.
The precise voltage detection of the S-80942CNMC-G9C-T2 provides reliable reset operation. The small package size simplifies integration into densely populated circuit boards. The open-drain output configuration offers versatility in connecting to different voltage levels and logic families. The hysteresis feature prevents unwanted reset signals caused by minor voltage fluctuations.