EN
  • EN
  • DE

S-80928CNMC-G8Y-Y2

Part No S-80928CNMC-G8Y-Y2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186950-S-80928CNMC-G8Y-Y2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80928CNMC-G8Y-Y2 CAD Model

Description

The S-80928CNMC-G8Y-Y2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. It offers precise detection and low power consumption, making it suitable for a wide range of applications.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power monitoring in battery-powered devices
  • Voltage monitoring in industrial control systems
  • Overvoltage and undervoltage protection circuits

Features

  • High-precision detection voltage: 2.8V
  • Low current consumption: typically 0.8 μA
  • Operating voltage range: 0.8V to 6.0V
  • Output type: N-channel open drain
  • Hysteresis: included to prevent chattering
  • Small package: SOT-23-5
  • Built-in delay circuit

Benefits

  • Reliable voltage monitoring: Ensures accurate and consistent voltage detection, preventing system malfunctions.
  • Low power consumption: Extends battery life in portable devices.
  • Simple circuit design: Requires minimal external components for implementation.
  • Compact size: Suitable for space-constrained applications.
  • Improved system stability: Prevents erratic behavior due to voltage fluctuations.

The S-80928CNMC-G8Y-Y2 utilizes a highly accurate internal voltage reference and comparator to precisely detect the input voltage level. When the input voltage falls below the specified detection threshold (2.8V in this case), the N-channel open drain output is activated. This output can be used to trigger a reset signal for a microcontroller or other sensitive electronic components. The hysteresis feature prevents rapid switching of the output signal due to minor voltage fluctuations near the threshold. This voltage detector is available in a small SOT-23-5 package for easy integration into circuit boards.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess