The S-80926ALMP-DAP-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC monitors the input voltage and generates a reset signal when the voltage drops below a specific threshold, ensuring the stability and reliability of microcontrollers and other sensitive electronic components. Its low power consumption and small size make it suitable for various applications, including battery-powered devices.
Applications
- Microcontroller reset circuits
- Power supply monitoring in embedded systems
- Battery voltage monitoring
- Overvoltage and undervoltage protection circuits
- Industrial control systems
Features
- High-precision voltage detection
- Ultra-low current consumption
- Built-in hysteresis
- Small SOT-23-5 package
- Open drain output
- Wide operating temperature range
Benefits
- Prevents system malfunction due to voltage drops
- Extends battery life in portable devices
- Provides stable reset signal even with noisy input voltages
- Reduces board space requirements
- Easy interfacing with microcontrollers
- Ensures reliable operation in harsh environments
Additional Details
The S-80926ALMP-DAP-T2 has a detection voltage of 2.6V. The device utilizes an open-drain output, allowing for flexible configuration with pull-up resistors. The built-in hysteresis prevents oscillations around the threshold voltage. Its small SOT-23-5 package allows for use in highly compact designs. The operating temperature range extends from -40°C to +85°C, making it suitable for a variety of industrial and consumer applications. The ultra-low current consumption of the device is particularly beneficial in battery-powered applications, where minimizing power draw is critical. It safeguards against potential data corruption or unpredictable behavior caused by low-voltage conditions, promoting overall system reliability. This device plays a vital role in ensuring the stable operation of electronic devices.