The S-80924CNNB-G8U-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring the reliable operation of microcontrollers and other digital circuits.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power monitoring in battery-powered devices
- System reset for industrial equipment
- Voltage supervision in automotive applications
Features
- High-precision detection voltage
- Ultra-low current consumption
- Built-in hysteresis
- Small package size
- Wide operating voltage range
- Open drain output
Benefits
- Prevents malfunctioning due to voltage drops
- Extends battery life in portable devices due to low current consumption
- Enhances system reliability with accurate voltage detection
- Simplifies circuit design with a small package
- Provides flexibility for various applications with a wide operating voltage range
- Easy interfacing with microcontrollers and other digital devices
Additional Details
The S-80924CNNB-G8U-T2 features a detection voltage of 2.4V. The output type is N channel open drain. It operates over a wide temperature range, typically -40°C to +85°C. The device is typically available in a SOT-23-5 package. The low current consumption of this voltage detector is critical for battery-powered applications. The built-in hysteresis prevents chattering during voltage fluctuations near the detection threshold. It provides a stable and reliable reset signal, ensuring proper system initialization after a voltage drop. Its small size and low power consumption make it ideal for space-constrained and power-sensitive applications.