The S-80923CNMC-G8T-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This device is used to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a certain threshold. This ensures the stability and reliability of systems, especially microcontrollers, by preventing errors caused by undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery voltage monitoring
- System power-on reset
Features
- High-accuracy detection voltage: ±2.0%
- Low current consumption: 0.8 μA (typical)
- Operating voltage range: 0.8V to 6.0V
- Built-in hysteresis
- Small package: SOT-23-5
- Output type: N-channel open drain
Benefits
- Improves system stability by preventing malfunctions caused by low voltage.
- Extends battery life in portable devices thanks to its low power consumption.
- Simplified circuit design with minimal external components.
- Versatile, suitable for a wide range of voltage levels.
- Compact size makes it ideal for small electronic devices.
Additional Details
The S-80923CNMC-G8T-T2 includes hysteresis, which prevents spurious resets when the input voltage fluctuates around the threshold voltage. The open-drain output enables flexible connection to various digital circuits. The detection voltage is precisely calibrated during manufacturing. This IC is designed to operate between -40°C and +85°C and comes in a SOT-23-5 package. The typical release voltage is 2.3V.