EN
  • EN
  • DE

S-80918CLNB-G6NT2G

Part No S-80918CLNB-G6NT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 1.8V SC-82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 18 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 211277-S-80918CLNB-G6NT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80918CLNB-G6NT2G CAD Model

Description

The S-80918CLNB-G6NT2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specified threshold. This functionality is crucial for ensuring the stable and reliable operation of microcontrollers, microprocessors, and other sensitive electronic components in a variety of applications.

Applications

  • Microcontroller reset circuits
  • Microprocessor reset circuits
  • Power supply monitoring in embedded systems
  • Battery-powered devices
  • Industrial control equipment

Features

  • Detection Voltage: 1.8V
  • Low Current Consumption
  • Operating Voltage Range: 0.8V to 10V
  • Output Type: CMOS Output
  • Package: SOT-23-5
  • Built-in Hysteresis

Benefits

  • Prevents malfunctions of microcontrollers and microprocessors due to voltage drops
  • Ensures stable system operation during power-up, power-down, and brownout conditions
  • Extends battery life in portable devices due to low current consumption
  • Provides a clean and stable reset signal with hysteresis, preventing oscillations
  • Space-saving design due to small SOT-23-5 package

Additional Details

The S-80918CLNB-G6NT2G features a detection voltage of 1.8V and is designed to operate within a voltage range of 0.8V to 10V. It's CMOS output type ensures compatibility with various digital circuits and microcontrollers. The device's low current consumption makes it ideal for battery-powered applications where efficiency is critical. The built-in hysteresis prevents the output signal from oscillating when the input voltage is near the detection threshold, thereby ensuring a reliable reset signal. The SOT-23-5 package allows for easy integration into compact electronic devices. The G6N suffix likely corresponds to specific electrical characteristics or variations, as well as tape and reel specifications, within the S-80918CLNB series. T2G likely indicates specific tape and reel packaging information in accordance with RoHS compliance standards.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess