EN
  • EN
  • DE

S-80916ANMP

Part No S-80916ANMP
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090428-S-80916ANMP
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80916ANMP CAD Model

Description

The S-80916ANMP is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. It plays a crucial role in safeguarding microcontrollers, microprocessors, and other voltage-sensitive electronic components from malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring reliable reset of microcontrollers during power-up, power-down, or voltage drop events.
  • Power supply monitoring: Monitoring the output voltage of power supplies to detect undervoltage conditions.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage falls below a critical level.
  • Industrial control systems: Monitoring voltage levels in industrial equipment for safe and reliable operation.
  • Automotive electronics: Protecting automotive electronic components from voltage fluctuations and battery discharge.

Features

  • High-precision detection voltage: Offers accurate and reliable voltage monitoring with a precise detection threshold.
  • Low current consumption: Minimizes power drain, extending battery life in portable applications.
  • Small package size: Suitable for compact and space-constrained designs.
  • Wide operating temperature range: Ensures reliable operation in various environmental conditions.
  • Built-in hysteresis: Prevents output oscillation due to noise or voltage fluctuations.

Benefits

  • Improved system stability: Prevents system crashes and malfunctions due to voltage irregularities.
  • Extended battery life: Low power consumption maximizes the operational time of battery-powered devices.
  • Simplified circuit design: Reduces the need for external components, simplifying the design process.
  • Space savings: Compact size allows for integration into small and portable devices.
  • Protection against data corruption: Safeguards stored data from corruption during undervoltage events.

Additional Details

The S-80916ANMP features a detection voltage of 1.6V. Its supply current is exceptionally low, typically in the microampere range. It is available in a small SOT package. Hysteresis is incorporated to prevent spurious resets. The output type is typically N-channel open drain, requiring a pull-up resistor. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess