EN
  • EN
  • DE

S-80913ANMP-DDA-T2

Part No S-80913ANMP-DDA-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186898-S-80913ANMP-DDA-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80913ANMP-DDA-T2 CAD Model

Description

The S-80913ANMP-DDA-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors the input voltage and generates a reset signal when the voltage falls below a predetermined threshold. This ensures that microcontrollers and other critical components operate within their specified voltage range, preventing data corruption and system malfunctions.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, triggering protective measures or alarms.
  • Battery-powered devices: Protects batteries from deep discharge by shutting down the device when the battery voltage is critically low.
  • Memory protection: Safeguards data integrity in memory devices by initiating a reset during voltage fluctuations.
  • Industrial control systems: Monitors voltage levels in industrial equipment to ensure safe and reliable operation.

Features

  • High-precision detection voltage: Offers accurate voltage monitoring to prevent false triggering.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small package size: Compact package allows for efficient use of board space in space-constrained designs.
  • Built-in hysteresis: Prevents oscillations during voltage transitions, ensuring a stable and reliable reset signal.
  • Open drain output: Provides flexibility in interfacing with various microcontroller and digital logic circuits.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage conditions, enhancing overall system stability.
  • Extended battery life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified circuit design: Small package size and integrated features simplify board layout and reduce component count.
  • Data integrity protection: Prevents data corruption during voltage fluctuations, ensuring data integrity in memory and storage devices.
  • Stable and reliable operation: Hysteresis ensures a clean and stable reset signal, minimizing the risk of false resets.

The S-80913ANMP-DDA-T2 is typically supplied in a SOT-23-3 package and operates over a temperature range of -40°C to +85°C. Its high precision, low power consumption, and integrated hysteresis make it a reliable and cost-effective solution for voltage monitoring in a wide range of electronic applications. The open-drain output allows for easy integration with different logic voltage levels.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess