The S-80850CNUA-B9B-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors the input voltage and generates a reset signal when the voltage drops below a specified threshold. This functionality is crucial for safeguarding microcontrollers and other sensitive electronic components against damage or erratic behavior caused by undervoltage conditions.
Applications
- Microcontroller Reset Circuits
- Power Management Systems
- Battery-Operated Devices
- Industrial Automation Equipment
- Consumer Electronics
Features
- Detection Voltage: 5.0V (Nominal)
- High Detection Voltage Accuracy
- Ultra-Low Current Consumption
- Package Type: SOT-89-3
- Built-in Hysteresis
- Output Type: N-channel Open Drain
Benefits
- Improves the reliability of systems by preventing errors caused by low voltage conditions.
- Extends battery life in portable applications thanks to its minimal power consumption.
- Offers a stable and reliable reset signal due to the hysteresis feature, preventing oscillations near the threshold voltage.
- Provides design flexibility via the N-channel open drain output, which allows easy interfacing with different logic levels.
- The compact SOT-89-3 package helps save space on the circuit board.
The S-80850CNUA-B9B-T2 offers precise voltage detection while keeping power consumption low. The included hysteresis helps prevent unstable reset signals. Its open-drain output enables flexible integration into various circuit designs. The SOT-89-3 package is well-suited for applications where board space is limited. This voltage detector provides a dependable and efficient solution for protecting electronic systems from undervoltage issues.