EN
  • EN
  • DE

S-80844ANMP

Part No S-80844ANMP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186864-S-80844ANMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80844ANMP CAD Model

Description

The S-80844ANMP is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal to microcontrollers or other electronic circuits when the voltage drops below a specified threshold. It is known for its high accuracy and low power consumption, making it suitable for a wide range of applications, especially in battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Management Systems: Ensures stable operation of electronic systems by detecting undervoltage conditions.
  • Industrial Control Equipment: Provides voltage supervision in industrial control systems to protect sensitive components.
  • Consumer Electronics: Integrated into various consumer electronic devices for voltage monitoring and reset functionality.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with a specified threshold of 4.4V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-saving designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • CMOS Technology: Provides stable and reliable performance.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution.

Additional Details:

The S-80844ANMP features a detection voltage of 4.4V. It draws minimal supply current, making it highly suitable for battery-powered devices. It typically operates within a temperature range of -40°C to +85°C. The output type is N-channel open drain. This IC is usually available in small surface-mount packages like SOT-23, allowing for easy integration into compact designs. The combination of precise voltage detection and low power consumption makes it an excellent choice for many voltage monitoring applications requiring both reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess