EN
  • EN
  • DE

S-80844ANMP-ED8-T2

Part No S-80844ANMP-ED8-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186865-S-80844ANMP-ED8-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80844ANMP-ED8-T2 CAD Model

Description

The S-80844ANMP-ED8-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a predefined threshold. This function is crucial for preventing system malfunctions and ensuring stable operation, particularly in applications with sensitive electronic components. The IC's low power consumption and accurate voltage detection make it suitable for various battery-powered and power management applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering a reset or shutdown to protect connected devices.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring voltage levels and preventing malfunctions.
  • Consumer Electronics: Integrated into various consumer electronic devices for voltage supervision and system protection.

Features:

  • Precise Detection Voltage: Offers accurate voltage detection with a threshold of 4.4V.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Compact Package: Available in a small SOT-23-3 package, ideal for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range (-40°C to +85°C).
  • Built-in Hysteresis: Prevents output chattering during voltage transitions.
  • CMOS Technology: Ensures stable and reliable performance.

Benefits:

  • Enhanced System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, increasing the runtime of battery-powered devices.
  • Simplified Design: Integrates voltage detection functionality into a single, easy-to-use component.
  • Component Protection: Safeguards sensitive electronic components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-80844ANMP-ED8-T2 typically consumes only 0.8 μA of supply current. The output type is N-channel open drain. It is compliant with RoHS standards. The SOT-23-3 package facilitates easy integration into a variety of electronic circuits. Its ability to accurately monitor voltage and generate a reset signal makes it an essential component for ensuring stable and reliable operation in electronic systems, especially in applications where power efficiency is critical.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess