EN
  • EN
  • DE

S-80838CNNB-R8X-T2G

Part No S-80838CNNB-R8X-T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186832-S-80838CNNB-R8X-T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80838CNNB-R8X-T2G CAD Model

Description

The S-80838CNNB-R8X-T2G is a voltage detector from SII Semiconductor Corporation designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This function is crucial for protecting microcontrollers and other sensitive electronic components from damage or malfunction due to power supply fluctuations.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring in embedded systems
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features

  • High-precision voltage detection
  • Low current consumption
  • Compact package size (SOT-23-3)
  • Wide operating voltage range
  • Built-in hysteresis for stable operation

Benefits

  • Ensures reliable system operation by preventing malfunctions due to undervoltage conditions
  • Extends battery life in portable devices due to low power consumption
  • Saves board space with its small package size
  • Provides stable and accurate voltage monitoring over a wide range of operating conditions
  • Reduces the risk of false resets due to noise or voltage fluctuations

Additional Details

The S-80838CNNB-R8X-T2G features a detection voltage of 3.8V. The device includes hysteresis, which helps to prevent output chattering or oscillations around the threshold voltage. The output is an N-channel open drain, requiring a pull-up resistor. The S-80838CNNB-R8X-T2G is designed for a wide range of applications, especially where low power consumption and small size are critical. The device is commonly used in systems that require a reliable and accurate reset signal to ensure proper operation during power-up and under voltage conditions.

The high-precision voltage detection capability of the S-80838CNNB-R8X-T2G allows it to accurately monitor the power supply voltage and trigger a reset signal when necessary, preventing data corruption or system crashes. The device's low current consumption makes it ideal for use in battery-powered devices where minimizing power drain is essential. The SOT-23-3 package allows for easy integration into space-constrained applications. Overall, the S-80838CNNB-R8X-T2G is a reliable and efficient voltage detector that provides essential protection for electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess