EN
  • EN
  • DE

S-80835ANUP-EDZ-T2

Part No S-80835ANUP-EDZ-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186819-S-80835ANUP-EDZ-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80835ANUP-EDZ-T2 CAD Model

Description

The S-80835ANUP-EDZ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. As part of the S-80835 series, it is designed for highly precise voltage detection coupled with extremely low current consumption. The device monitors the power supply voltage, and if it drops below a specific threshold, a reset signal is generated, ensuring proper system operation. It is particularly well-suited for battery-powered devices and other applications where power efficiency is critical.

Applications

  • Microcontroller Reset Circuits: Resets the microcontroller upon power-up or during brown-out conditions to ensure stable and predictable operation.
  • Battery Management Systems: Monitors battery voltage levels in portable devices, preventing deep discharge and potential damage.
  • Power Supervision: Supervises power supply voltages in embedded systems, providing an early warning of potential voltage drops or failures.
  • Memory Protection: Safeguards data stored in memory devices by detecting voltage drops and initiating backup or protection mechanisms.
  • Industrial Control Equipment: Ensures reliable operation of industrial control systems by monitoring the power supply voltage and triggering appropriate actions upon detecting undervoltage conditions.

Features

  • High-Precision Voltage Detection: Provides accurate monitoring of voltage levels with minimal tolerance, guaranteeing reliable reset operation.
  • Ultra-Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications and extending battery life.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, providing versatility in various applications.
  • N-Channel Open-Drain Output: Offers flexible interfacing with a variety of circuit configurations.
  • Small Package: Available in a compact package, enabling integration into space-constrained designs.

Benefits

  • Enhanced System Reliability: Prevents system failures and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the overall circuit design and saving board space.
  • Compact Integration: Small package allows for easy integration into a variety of devices.
  • Effective Voltage Protection: Protects sensitive components from damage caused by undervoltage conditions.

Additional Details

The S-80835ANUP-EDZ-T2 features a fixed detection voltage. It operates over a temperature range of -40°C to +85°C. The output is N-channel open drain. Its extremely low supply current makes it particularly well-suited for portable and battery-operated equipment. The device comes in a SOT-23-5 package.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess