EN
  • EN
  • DE

S-80835ALNP-EAZ-T2

Part No S-80835ALNP-EAZ-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186814-S-80835ALNP-EAZ-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80835ALNP-EAZ-T2 CAD Model

Description

The S-80835ALNP-EAZ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It belongs to the S-80835 series, known for its low current consumption and high-precision voltage detection. This device is designed to monitor power supply voltages and generate a reset signal when the voltage drops below a specified threshold. It's commonly used in applications where reliable voltage monitoring is crucial for system stability and data integrity.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, ensuring proper initialization and preventing malfunctions.
  • Battery Management Systems: Monitors battery voltage in portable devices, preventing deep discharge and ensuring stable operation.
  • Power Supervision: Supervises power supply voltages in various electronic systems, providing an early warning of potential voltage drops.
  • Memory Backup Systems: Protects data in memory devices by detecting voltage drops and initiating backup procedures.
  • Industrial Control Equipment: Ensures stable operation of industrial control systems by monitoring power supply voltages and generating reset signals when necessary.

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal tolerance, ensuring reliable reset operation.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Wide Operating Voltage Range: Supports a wide range of input voltages, making it suitable for various applications.
  • N-Channel Open-Drain Output: Provides flexibility in connecting to various types of circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Compact Solution: Small package size allows for integration into densely populated circuit boards.
  • Voltage Protection: Protects sensitive components from damage caused by undervoltage conditions.

Additional Details

The S-80835ALNP-EAZ-T2 has a fixed detection voltage. The output type is N-channel open drain, which allows for easy interfacing with various types of circuits. The device is designed to operate over a temperature range of -40°C to +85°C. The typical supply current is very low, making it ideal for battery-powered applications. It comes in a SOT-23-5 package.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess