The S-80833CNMC-B8S-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunctions and ensuring stable operation in various electronic devices.
Applications
- Microcontroller reset circuits
- Power supply monitoring in embedded systems
- Battery-powered devices
- Portable electronic equipment
- Industrial control systems
Features
- Detection voltage: 3.3V
- High-accuracy voltage detection
- Ultra-low current consumption
- Small SOT-23-5 package
- Built-in hysteresis
- Open-drain output
Benefits
- Ensures reliable system startup and prevents data corruption.
- Extends battery life in portable applications.
- Simplifies circuit design due to its integrated functionality.
- Provides stable and accurate voltage monitoring.
- Offers flexibility in circuit design with its open-drain output.
- Saves board space with its compact SOT-23-5 package.
Additional Details
The S-80833CNMC-B8S-T2 is a highly efficient voltage detector with a precise detection voltage of 3.3V. The ultra-low current consumption is a significant advantage for battery-powered applications. The built-in hysteresis prevents unwanted oscillations or chattering around the detection threshold, ensuring a stable and reliable reset signal. The SOT-23-5 package allows for easy integration into various electronic devices, and the open-drain output provides flexibility in circuit design. The device continuously monitors the input voltage and asserts the output low when the input voltage falls below the detection threshold. The open-drain output allows for flexible connection to external circuitry. This voltage detector is designed for a wide range of applications, including microcontroller reset circuits, power supply monitoring, and battery-powered devices. Its reliability and low power consumption make it an excellent choice for ensuring stable and dependable operation in electronic systems. The T2 suffix indicates a specific tape and reel packaging for automated assembly processes.