EN
  • EN
  • DE
  • IT

S-80827CNMA-B8MT1G

Part No S-80827CNMA-B8MT1G
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23L
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756335-S-80827CNMA-B8MT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80827CNMA-B8MT1G CAD Model

Description

The S-80827CNMA-B8MT1G is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This is crucial for preventing erratic behavior in microcontrollers and other digital circuits during power-up, power-down, or brownout conditions.

Applications:

  • Microcontroller Reset Circuits: Used to ensure proper reset of microcontrollers during power-up, power-down, and brownout conditions.
  • Power Supply Monitoring: Monitors the voltage level of power supplies to detect undervoltage conditions.
  • Battery Management Systems: Provides undervoltage lockout (UVLO) protection for battery-powered devices.
  • Data Loss Prevention: Prevents data corruption in memory devices during power failures.
  • System Stability: Ensures the stability of electronic systems by resetting components during voltage fluctuations.

Features:

  • Precise Detection Voltage: Accurately detects when the voltage drops below the specified threshold (2.7V in this case).
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Hysteresis: Prevents oscillation near the detection threshold.
  • Open Drain Output: Allows for flexible connection to various microcontroller and digital logic circuits.

Benefits:

  • Improved System Reliability: Ensures proper operation of electronic systems during power supply fluctuations.
  • Data Protection: Prevents data corruption in memory devices during power failures.
  • Extended Battery Life: Minimizes power consumption in battery-powered applications.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing overall cost.
  • Compact Size: Suitable for use in small and portable devices.

Additional Details:

The S-80827CNMA-B8MT1G has a detection voltage of 2.7V. The “B8M” part of the code indicates a specific configuration or revision. Consult the SII Semiconductor Corporation datasheet for complete electrical characteristics, timing diagrams, application guidelines, and package dimensions.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess