EN
  • EN
  • DE

S-80823CLUA-B6I-2

Part No S-80823CLUA-B6I-2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186703-S-80823CLUA-B6I-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80823CLUA-B6I-2 CAD Model

Description

The S-80823CLUA-B6I-2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the input voltage and provide a reset signal or other indication when the voltage falls below a specified threshold. This is crucial for ensuring the stable operation of microcontrollers and other electronic devices, preventing malfunctions and data corruption due to low voltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered device protection
  • Over-discharge prevention in battery systems
  • System voltage supervision

Features

  • High-accuracy detection voltage: Provides precise monitoring of the input voltage.
  • Low current consumption: Minimizes power drain, extending battery life.
  • Compact package: Allows for space-saving design in electronic devices.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations.
  • Open-drain output: Offers flexible interfacing with various circuits.

Benefits

  • Ensures stable system operation: Prevents erratic behavior and data loss due to voltage drops.
  • Prolongs battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies circuit design: Integrates voltage detection functionality, reducing design complexity.
  • Enhances system reliability: Provides reliable voltage monitoring and protection.
  • Protects data integrity: Prevents data corruption by initiating a reset during low voltage conditions.

The S-80823CLUA-B6I-2 voltage detector is an indispensable component in modern electronic systems. Its primary function is to continuously monitor the supply voltage and, upon detecting a drop below a preset threshold, trigger a reset or other appropriate action. This prevents unpredictable behavior and potential damage to sensitive components. The IC's low current consumption makes it particularly well-suited for battery-powered applications, where it helps to extend the operating life of the device. The inclusion of hysteresis is a critical feature, as it prevents the output from oscillating when the input voltage is near the threshold level. This ensures a clean and stable reset signal, minimizing the risk of false triggers. The compact package size allows for easy integration into a wide range of electronic devices, even those with limited board space. The open-drain output offers flexibility in interfacing with different types of microcontrollers and other digital circuits. In essence, the S-80823CLUA-B6I-2 provides a robust and reliable solution for voltage monitoring and protection, contributing significantly to the overall stability and longevity of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess