EN
  • EN
  • DE

S-80823CLNB-B6I-T1

Part No S-80823CLNB-B6I-T1
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186702-S-80823CLNB-B6I-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80823CLNB-B6I-T1 CAD Model

Description

The S-80823CLNB-B6I-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a specific threshold. This ensures stable and reliable operation of the system by preventing malfunctions due to insufficient voltage.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery voltage monitoring
  • Over-discharge protection
  • Voltage supervision in embedded systems

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable operation.
  • Low current consumption: Minimizes power usage, extending battery life in portable devices.
  • Small package: Allows for compact designs and efficient board space utilization.
  • Built-in hysteresis: Prevents oscillation and ensures stable reset operation.
  • Open-drain output: Offers flexible interfacing with various microcontrollers and digital circuits.

Benefits

  • Ensures stable system operation: Prevents malfunctions caused by low voltage conditions.
  • Prolongs battery life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Simplifies circuit design: Integrates voltage detection functionality, simplifying the overall design process.
  • Enhances system reliability: Provides reliable voltage monitoring and reset functionality.
  • Protects data integrity: Prevents data corruption during voltage drops by initiating a reset.

The S-80823CLNB-B6I-T1 voltage detector is an essential component in many electronic systems, particularly those that rely on a stable power supply. It monitors the input voltage and, if it falls below a predefined threshold, asserts a reset signal. This reset signal allows the microcontroller or other digital logic to recover from the low-voltage condition gracefully, preventing data corruption and system instability. The device's low current consumption is a crucial attribute for battery-powered applications, as it minimizes drain on the battery and extends the operating time. The integrated hysteresis feature prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and reliable reset signal. The small package size allows for easy integration into compact electronic devices, making it a versatile and valuable component for various applications. The open-drain output provides flexibility in interfacing with different types of microcontrollers and digital circuits. Its precision and reliability make it suitable for demanding applications where stable operation is paramount.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess