EN
  • EN
  • DE

S-80822ANUP-EDK-T2

Part No S-80822ANUP-EDK-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186686-S-80822ANUP-EDK-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80822ANUP-EDK-T2 CAD Model

Description

The S-80822ANUP-EDK-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor power supply voltages and generate a reset signal when the voltage falls below a certain threshold. This is critical for ensuring the proper operation of microcontrollers, CPUs, and other sensitive electronic components.

Applications

  • Microcontroller reset circuitry
  • CPU reset circuitry
  • Power management systems
  • Battery-powered equipment
  • Industrial control systems

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring.
  • Ultra-low current consumption: Minimizes power consumption in battery-operated devices.
  • Small package size: Allows for high-density circuit designs.
  • Built-in hysteresis: Prevents output oscillation due to noise.
  • Wide operating voltage range: Can be used in a variety of applications.
  • Open drain output: Provides flexibility in connecting to other circuits.

Benefits

  • Improved system reliability: Prevents malfunctions due to voltage drops.
  • Extended battery life: Low current consumption reduces battery drain.
  • Reduced board space: Small package allows for compact designs.
  • Stable operation: Hysteresis prevents false resets.
  • Versatile application: Wide operating voltage range.

The S-80822ANUP-EDK-T2 typically features a detection voltage around 2.2V. Its low current consumption is particularly advantageous in battery-powered applications, where maximizing battery life is crucial. The built-in hysteresis prevents the output from oscillating when the input voltage is near the detection threshold, ensuring a stable reset signal. The open-drain output configuration gives designers the flexibility to tailor the output voltage level to match the requirements of the connected circuitry. This device is commonly used in applications such as portable electronics, industrial control equipment, and automotive systems to protect sensitive electronic components from damage or malfunction caused by voltage drops. The SOT-23-5 package ensures that it takes up minimal space on the PCB. This makes it suitable for applications where space is at a premium.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess