The S-80816CLMA-B6BT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC monitors the input voltage and triggers a reset signal when the voltage drops below a specified threshold. It's commonly used to protect microcontrollers and other sensitive electronic components from malfunctioning due to undervoltage conditions, ensuring system stability and data integrity.
Applications
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- System Power Management
Features
- Detection Voltage: 1.6V
- High-Precision Detection Voltage
- Low Current Consumption
- Compact Package (SOT-23-5)
- CMOS Output
Benefits
- Prevents erratic system behavior due to voltage drops
- Ensures data integrity by resetting the system in undervoltage situations
- Prolongs battery life in portable devices thanks to low current draw
- Conserves board space with its small footprint
- Straightforward implementation with minimal external components
Technical Specifications
The S-80816CLMA-B6BT1G features a detection voltage of 1.6V. It's characterized by its minimal current consumption, typically in the microampere range. It comes in a compact SOT-23-5 package. The output is a CMOS output, providing a clean and strong signal. The operating temperature range usually falls between -40°C and +85°C. The primary function is providing accurate and reliable voltage detection for system reset control. It guarantees a precise trigger point for the reset signal. The integrated hysteresis further enhances noise immunity and prevents unwanted oscillations around the threshold voltage.