The S-80815CNMC-B8A-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the power supply voltage and issue a reset signal when the voltage drops below a specific threshold. This is crucial for preventing malfunctions and data corruption in microprocessor-based systems and other electronic devices.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronics
- Industrial control systems
Features
- Detection voltage: 1.5V (typical)
- High-precision voltage detection
- Ultra-low current consumption
- Hysteresis characteristics
- Small package size (SOT-23-3)
- N-channel open drain output
Benefits
- Prevents system errors and data corruption due to undervoltage
- Extends battery life in portable devices
- Ensures stable system operation
- Saves board space
- Provides a reliable reset signal
Additional Details
The S-80815CNMC-B8A-T2 operates with a detection voltage of 1.5V, providing precise monitoring of the supply voltage. The device's ultra-low current consumption makes it well-suited for battery-powered applications. The built-in hysteresis characteristic helps to prevent the output from oscillating or chattering when the input voltage is near the detection threshold. This ensures a stable and reliable system operation. The SOT-23-3 package enables easy integration into space-constrained applications. The N-channel open drain output configuration offers flexibility in interfacing with various types of microcontrollers and digital circuits. The S-80815CNMC-B8A-T2 can be used to protect the microcontroller from operating with inadequate input voltage. It offers a simple and robust solution for voltage monitoring and reset functions, thereby increasing the reliability of electronic systems.