The S-80815CLNB-B6A-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors voltage levels within electronic circuits and produces a reset signal when the voltage drops below a defined threshold. This capability is vital for safeguarding sensitive components against damage from undervoltage situations, thus ensuring system stability and data integrity.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronic devices
- Industrial control systems
Features
- Detection voltage: 1.5V (typical)
- High-precision voltage detection
- Ultra-low current consumption
- Hysteresis characteristics for stable operation
- Compact SOT-23-3 package
- N-channel open drain output
Benefits
- Prevents system malfunctions and data loss due to undervoltage
- Extends battery lifespan in portable devices
- Guarantees reliable system startup and operation
- Enables space-saving designs
- Provides a dependable reset signal
Additional Details
The S-80815CLNB-B6A-T2 is characterized by a detection voltage of 1.5V, providing accurate monitoring of supply voltage levels. Its minimal current draw is particularly advantageous in battery-driven equipment, increasing operational duration. The embedded hysteresis functionality minimizes spurious signals near the detection threshold, enhancing operational reliability. Encapsulated in a small SOT-23-3 package, this IC suits applications where space is at a premium. The N-channel open drain output arrangement offers versatile interfacing possibilities with different microcontroller setups and digital circuits. This voltage detector is crucial for creating a robust mechanism that forestalls hardware failures, reduces power consumption, and enhances the service lifespan of electronic gadgets. By triggering a reset during abnormal voltage conditions, it makes sure the device comes back to a normal working order once the supply voltage is in its valid range again. The detector's stability and precision translate into an overall better quality of performance from the application it supports.