The S-80755AL-EK-T1 is a voltage detector IC designed and manufactured by SII Semiconductor Corporation. It functions to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This feature is essential for ensuring the reliable operation of microcontrollers and other digital circuits by preventing them from operating under insufficient voltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring in embedded systems
- Battery-powered equipment
- Industrial control systems
- Automotive electronics
Features
- High-precision detection voltage: 5.5V
- Low current consumption
- Operating voltage range: Typically 1.1V to 10V (refer to datasheet)
- Output type: N-channel open drain
- Compact package: SOT-23-5
- Hysteresis included to prevent oscillations
Benefits
- Ensures stable system operation during voltage fluctuations.
- Prevents data corruption and system malfunctions.
- Extends battery life in portable devices due to minimal power consumption.
- Simplifies the design of reset circuits.
- Increases system reliability in noisy environments because of the hysteresis feature.
- Cost-effective solution for voltage monitoring.
The S-80755AL-EK-T1 is a highly reliable and efficient voltage detector suitable for a wide range of applications. Its small size and low power consumption make it particularly well-suited for portable and battery-operated devices. The built-in hysteresis improves noise immunity and prevents false triggering of the reset signal. This device comes in a SOT-23-5 package for surface mount assembly.
Important Technical Information:
For detailed technical specifications, including, but not limited to, the following, please consult the official datasheet provided by SII Semiconductor Corporation:
- Detection voltage temperature coefficient
- Release voltage
- Operating temperature range
- Absolute Maximum Ratings
- Electrical Characteristics (e.g., input voltage range, output current sinking capability)