The S-80752AN-JG-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit monitors the input voltage and asserts a reset signal when the voltage falls below a predefined threshold. It's a crucial component in systems requiring reliable operation and protection against undervoltage conditions.
Applications
- Microcontroller reset circuitry
- Power supply monitoring in embedded systems
- Battery management systems
- Industrial control equipment
- Automotive electronics
Features
- High-precision detection voltage: 5.2V
- Ultra-low current consumption
- Operating voltage range: typically 1.1V to 10V (consult datasheet)
- Output type: N-channel open drain
- Small package: SOT-23-5
- Built-in hysteresis
Benefits
- Ensures system stability by preventing operation during undervoltage conditions.
- Protects against data corruption and system failures.
- Extends battery life in portable devices due to low power consumption.
- Simplified circuit design.
- Improved noise immunity due to hysteresis.
- Reliable performance across a wide temperature range.
The S-80752AN-JG-T1 provides a robust and efficient solution for voltage monitoring. Its compact size and low power requirements make it ideal for a variety of applications, especially portable and battery-powered devices. The integrated hysteresis feature reduces the risk of false triggering, ensuring reliable reset operation. The device is housed in a space-saving SOT-23-5 package for easy integration into surface mount PCB layouts.
Important Note Regarding Technical Specifications:
For definitive technical specifications, including, but not limited to:
- Detection Voltage vs. Temperature
- Release Voltage
- Operating Temperature Range
- Maximum Ratings
- Electrical Characteristics
Please refer to the official datasheet published by SII Semiconductor Corporation for the S-80752AN-JG-T1.