EN
  • EN
  • DE

S-80741AN

Part No S-80741AN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308368-S-80741AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80741AN CAD Model

Description

The S-80741AN is a voltage detector IC from SII Semiconductor Corporation, designed for monitoring voltage levels in electronic circuits. Its primary function is to generate a reset signal when the voltage drops below a pre-determined threshold. This critical functionality is essential for safeguarding sensitive components such as microcontrollers and memory devices from damage or erratic behavior caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout situations.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage falls outside of the specified range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is critically low, thereby extending battery life.
  • Industrial Control Systems: Monitors voltage levels within industrial equipment to ensure stable and safe operation, preventing damage from undervoltage.
  • Automotive Electronics: Used in automotive systems to monitor battery voltage and protect electronic components from low-voltage conditions.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage detection.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations and ensure stable operation.
  • Open-Drain Output: Offers flexible connection options to various types of circuits.
  • Small Package Options: Available in compact surface-mount packages such as SOT-23 and SOT-89, enabling space-saving designs.
  • Wide Operating Temperature Range: Designed to function reliably across a broad temperature range, accommodating diverse environmental conditions.

Benefits

  • Undervoltage Protection: Protects sensitive electronic components from damage caused by voltage drops.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing erratic behavior caused by low voltage.
  • Extended Battery Life: Reduces power drain in battery-powered devices, leading to longer operating times.
  • Simplified Circuit Design: Provides a single, integrated solution for voltage detection and reset functions.
  • Cost-Effective: Provides an economical way to improve system robustness and prevent costly failures.

The specific detection voltage for the S-80741AN will be detailed in the product's datasheet. The device's output remains low as long as the input voltage is below the detection threshold. Once the input voltage exceeds the threshold, the output transitions to a high-impedance state. The built-in hysteresis ensures stable switching and prevents spurious resets due to noise. Consult the official datasheet for the S-80741AN for comprehensive electrical characteristics, application examples, and operating guidelines.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess